Fox Electronics FO1HSLBM22.1184-T1
- 收藏
- 对比
FO1HSLBM22.1184-T1
902-FO1HSLBM22.1184-T1
振荡器
--
大陆
立即发货

Standard Clock Oscillators SMD Oscillator, 22.1184 MHz, 50.0 ppm, -40 To 85 C, 1.8Volts -10%, HCMOS, 2 x 1.6 mm
1最小包装量--
FO1HSLBM22.1184-T1详情
Fox Electronics FO1HSLBM22.1184-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.000319 oz
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
系列
O1HS
包装
Reel
输出格式
HCMOS
FO1HSLBM22.1184-T1拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。