Fox Electronics FO7HSCDE12.288-BULK
- 收藏
- 对比
FO7HSCDE12.288-BULK
902-FO7HSCDE12.288-BULK
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: FO7HSCDE12.288-BULK)
1最小包装量--
FO7HSCDE12.288-BULK详情
Fox Electronics FO7HSCDE12.288-BULK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Manufacturer Part Number
FO7HSCDE12.288-BULK
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.68
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
Reach合规守则
compliant
振荡器类型
HCMOS
FO7HSCDE12.288-BULK拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。