Fox Electronics FO7HSCDM3.6864-T1
- 收藏
- 对比
FO7HSCDM3.6864-T1
902-FO7HSCDM3.6864-T1
振荡器
--
大陆
立即发货

OSC XO 3.6864MHZ 3.3V HCMOS
1最小包装量--
FO7HSCDM3.6864-T1详情
Fox Electronics FO7HSCDM3.6864-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
FO7HSCDM3.6864-T1
Manufacturer
Fox Electronics
Part Life Cycle Code
活跃
Ihs Manufacturer
FOX ELECTRONICS
Risk Rank
5.68
系列
*
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
振荡器类型
HCMOS
达到SVHC
compliant
FO7HSCDM3.6864-T1拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。