Fox Electronics FO7LSJBM312.5-T2
- 收藏
- 对比
FO7LSJBM312.5-T2
902-FO7LSJBM312.5-T2
振荡器
--
大陆
立即发货

OSC XO 312.5MHZ 2.5VLVDS
1最小包装量--
FO7LSJBM312.5-T2详情
Fox Electronics FO7LSJBM312.5-T2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Package
Tape & Reel (TR)
厂商
Fox Electronics
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
FO7LSJBM312.5-T2
Manufacturer
Fox Electronics
Part Life Cycle Code
活跃
Risk Rank
5.68
Ihs Manufacturer
FOX ELECTRONICS
系列
*
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
振荡器类型
LVDS
达到SVHC
compliant
FO7LSJBM312.5-T2拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。