Fox Electronics KF090AT-11.0592MHZ
- 收藏
- 对比
KF090AT-11.0592MHZ
902-KF090AT-11.0592MHZ
无类别的
--
大陆
立即发货

KF090AT-11.0592MHZ datasheet pdf and Unclassified product details from Fox Electronics stock available at utmel
1最小包装量--
KF090AT-11.0592MHZ详情
Fox Electronics KF090AT-11.0592MHZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
12.7 mm
Minimum Cable Diameter (mm)
9.53 mm
Angle
Straight
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
组成
Non-Metallic
KF090AT-11.0592MHZ拓展信息







哦! 它是空的。