Fox Electronics UB11123-L40
- 收藏
- 对比
UB11123-L40
902-UB11123-L40
集成电路(IC)
--
大陆
立即发货

UB11123-L40 datasheet pdf and Integrated Circuits (ICs) product details from Fox Electronics stock available at utmel
1最小包装量--
UB11123-L40详情
Fox Electronics UB11123-L40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
铜合金
Manufacturer Part Number
UB11123-L40
Part Life Cycle Code
生命周期结束
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.09
Insulator Material
POLYETHYLENE
Mounting Styles
RIGHT ANGLE
连接器类型
USB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
JACK
终端类型
SOLDER
UB11123-L40拓展信息
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics
Fox Electronics







哦! 它是空的。