CWT-MCF-LLAPP-TX详情
Freescale CWT-MCF-LLAPP-TX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
RoHS
Y
包装
Tape & Reel, Tray Package
尺寸/尺寸
0.055in (1.4mm) L x 0.055in (1.4mm) W x 0.056in (1.4mm) H
容差
±0.05pF
电容量
240pF
电压
300V
CWT-MCF-LLAPP-TX拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)








哦! 它是空的。