KA336Z-5.0详情
Freescale KA336Z-5.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
, SIP3,.1,50
Rohs Code
无
Manufacturer Part Number
KA336Z-5.0
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.88
Part Package Code
TO-92
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
3
KA336Z-5.0拓展信息








哦! 它是空的。