Freescale MC68376BGCAB20
- 收藏
- 对比
MC68376BGCAB20
909-MC68376BGCAB20
嵌入式 - 微控制器
--
大陆
立即发货

32-Bit Microcontroller IC; Controller Family/Series:ColdFire/68K; No. of I/O Pins:18; No. of Timers:1; Clock Speed:20MHz; Interface:QSPI,SCI,TouCAN; Package/Case:160-QFP; No. of Pins:160; A/D Converter:10 Bits RoHS Compliant: Yes
--最小包装量--
添加到询价列表
MC68376BGCAB20详情
Freescale MC68376BGCAB20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MC68376BGCAB20拓展信息
MCF52233CAF60A
NXP Semiconductors / Freescale
LPC11U14FHN33/201,551
NXP Semiconductors / Freescale
MC9S08QE16CLCR
NXP Semiconductors / Freescale
P87LPC769HD
NXP Semiconductors / Freescale
LPC1751FBD80
NXP Semiconductors / Freescale
P87C52SBAA
NXP Semiconductors / Freescale
LPC1115FBD48/303
NXP Semiconductors / Freescale
MC908QY1AMDWER
Freescale Semiconductor, Inc. (NXP Semiconductors)
P89LPC920FDH
NXP Semiconductors / Freescale
LPC11U24FBD48/301,151
NXP Semiconductors / Freescale







哦! 它是空的。