Freescale MC68HC908GZ60CFA
- 收藏
- 对比
MC68HC908GZ60CFA
909-MC68HC908GZ60CFA
嵌入式 - 微控制器
--
大陆
立即发货

8-Bit Microcontroller IC; Controller Family/Series:HC08; Memory Size, Flash:60KB; Memory Size, SRAM:2KB; Number of I/O Pins:48; ADC Channels:24; Number of Timers 8/12/16/32 Bits:0/0/2/0; Clock Speed:8MHz RoHS Compliant: No
1最小包装量--
MC68HC908GZ60CFA详情
Freescale MC68HC908GZ60CFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MC68HC908GZ60CFA拓展信息
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale







哦! 它是空的。