MC908QC16CDYE详情
Freescale MC908QC16CDYE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Lead Free Status / RoHS Status
--
Package Description
,
Manufacturer Part Number
MC908QC16CDYE
Manufacturer
恩智浦半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.77
系列
IEG
零件状态
活跃
湿度敏感性等级(MSL)
--
HTS代码
8542.31.00.01
技术
CMOS
Reach合规守则
unknown
额定电流
--
执行器类型
Lever
照明电压(标称)
--
uPs/uCs/外围ICs类型
MICROCONTROLLER
照明
--
断路器类型
Magnetic (Hydraulic Delay)
MC908QC16CDYE拓展信息
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale








哦! 它是空的。