16-Bit Microcontroller IC; Controller Family/Series:S12C; Number of I/O Pins:35; Number of PWM Channels:1; Clock Speed:25MHz; Package/Case:52-LQFP
起订量
1最小包装量--
添加到询价列表
MC9S12C64VPBFreescale16-Bit Microcontroller IC; Controller Family/Series:S12C; Number of I/O Pins:35; Number of PWM Channels:1; Clock Speed:25MHz; Package/Case:52-LQFP