16-Bit Microcontroller IC; Controller Family/Series:S12K; Number of I/O Pins:91; Clock Speed:25MHz; Package/Case:112-LQFP; Leaded Process Compatible
起订量
1最小包装量--
添加到询价列表
MC9S12KG128CPVFreescale16-Bit Microcontroller IC; Controller Family/Series:S12K; Number of I/O Pins:91; Clock Speed:25MHz; Package/Case:112-LQFP; Leaded Process Compatible