MHW9142详情
Freescale MHW9142重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
MOT CASE 714Y-03
Package Body Material
METAL
Package Equivalence Code
MOT CASE 714Y-03
Manufacturer Part Number
MHW9142
Manufacturer
飞思卡尔半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA SEMICONDUCTOR PRODUCTS
Risk Rank
5.84
子类别
RF/Microwave Amplifiers
技术
HYBRID
Reach合规守则
unknown
电源
24 V
电源电流-最大值
240 mA
MHW9142拓展信息








哦! 它是空的。