MSC7104ZQF详情
Freescale MSC7104ZQF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
456-BBGA
供应商器件包装
456-PBGA (35x35)
Number of I/Os
48
Package
Bulk
厂商
Freescale Semiconductor - NXP
Product Status
Obsolete
操作温度
-
系列
-
速度
266MHz
内存大小
-
核心处理器
PowerPC e300
周边设备
DDR2, JTAG
连接方式
Ethernet, I²C, SPI, UART/USART
建筑学
MPU
主要属性
-
闪光大小
-
MSC7104ZQF拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)








哦! 它是空的。