Freescale Semiconductor MMA6281QR2
- 收藏
- 对比
MMA6281QR2
909-MMA6281QR2
运动传感器 - 加速计
--
大陆
立即发货

SPECIALTY ANALOG CIRCUIT, QCC16, 6 X 6 MM, 1.45 MM HEIGHT, 1 MM PITCH, ROHS COMPLIANT, QFN-16
1最小包装量--
MMA6281QR2详情
Freescale Semiconductor MMA6281QR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MMA6281QR2
Manufacturer
恩智浦半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.6
Reach合规守则
unknown
模拟 IC - 其他类型
模拟电路
MMA6281QR2拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor
Freescale Semiconductor







哦! 它是空的。