Freescale Semiconductor, Inc. (NXP Semiconductors) 5962-8856602YA
- 收藏
- 对比
5962-8856602YA
909-5962-8856602YA
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

5962-8856602YA datasheet pdf and Interface - Drivers, Receivers, Transceivers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
5962-8856602YA详情
Freescale Semiconductor, Inc. (NXP Semiconductors) 5962-8856602YA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
52
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Mounting
表面贴装
PCB changed
52
Standard Package Name
FPAK
Supplier Package
FPAK
Lead Shape
Flat
零件状态
Obsolete
5962-8856602YA拓展信息
Freescale
Freescale
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale
Freescale







哦! 它是空的。