Freescale Semiconductor, Inc. (NXP Semiconductors) 74LVC4245APW/C1,11
- 收藏
- 对比
74LVC4245APW/C1,11
909-74LVC4245APW/C1,11
逻辑器件 - 转换器,电平移位器
--
大陆
立即发货

74LVC4245APW/C1,11 datasheet pdf and Logic - Translators, Level Shifters product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
74LVC4245APW/C1,11详情
Freescale Semiconductor, Inc. (NXP Semiconductors) 74LVC4245APW/C1,11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
4.5(Max)
Package Length
7.9(Max)
PCB changed
24
Supplier Package
TSSOP
零件状态
Unconfirmed
引脚数量
24
74LVC4245APW/C1,11拓展信息
Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale







哦! 它是空的。