Freescale Semiconductor, Inc. (NXP Semiconductors) BAV23,215 (KITRON)
- 收藏
- 对比
BAV23,215 (KITRON)
909-BAV23,215 (KITRON)
二极管 - 桥式整流器
--
大陆
立即发货

BAV23,215 (KITRON) datasheet pdf and Diodes - Bridge Rectifiers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BAV23,215 (KITRON)详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BAV23,215 (KITRON)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
1(Max)
Package Width
1.4(Max)
Package Length
3(Max)
PCB changed
4
Supplier Package
SOT-143B
引脚数量
4
BAV23,215 (KITRON)拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。