Freescale Semiconductor, Inc. (NXP Semiconductors) BC516,112
- 收藏
- 对比
BC516,112
909-BC516,112
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

BC516,112 datasheet pdf and Transistors - Bipolar (BJT) - Single product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BC516,112详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BC516,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Mounting
通孔
Package Height
5.2(Max)
Package Width
4.2(Max)
Package Length
4.8(Max)
PCB changed
3
Supplier Package
SPT
零件状态
Unconfirmed
BC516,112拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。