Freescale Semiconductor, Inc. (NXP Semiconductors) BLP7G22-05F
- 收藏
- 对比
BLP7G22-05F
909-BLP7G22-05F
晶体管 - FET,MOSFET - 射频
--
大陆
立即发货

BLP7G22-05F datasheet pdf and Transistors - FETs, MOSFETs - RF product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
BLP7G22-05F详情
Freescale Semiconductor, Inc. (NXP Semiconductors) BLP7G22-05F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.82
Package Width
4
Package Length
6
PCB changed
12
Standard Package Name
SON
Supplier Package
HVSON EP
Lead Shape
No Lead
零件状态
Obsolete
引脚数量
12
BLP7G22-05F拓展信息
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale







哦! 它是空的。