Freescale Semiconductor, Inc. (NXP Semiconductors) C-V2202-RDK00A
- 收藏
- 对比
C-V2202-RDK00A
909-C-V2202-RDK00A
评估和演示板及套件
--
大陆
立即发货

C-V2202-RDK00A datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
C-V2202-RDK00A详情
Freescale Semiconductor, Inc. (NXP Semiconductors) C-V2202-RDK00A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Supported Device
SCP2200
Supported Device Technology
处理器杂项
UART
1
PC Card Interface
micro SD
JTAG Support
有
Audio Interfaces
有
Main Program Memory Type
Flash
Daughter Cards
无
零件状态
Custom
类型
参考设计套件
内存大小
128MB
程序存储器类型
NAND闪存
程序内存大小
128MB
显示类型
LCD
USB
1
触摸屏
On Board
C-V2202-RDK00A拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。