Freescale Semiconductor, Inc. (NXP Semiconductors) I74F166D,602
- 收藏
- 对比
I74F166D,602
909-I74F166D,602
逻辑 - 移位寄存器
--
大陆
立即发货

I74F166D,602 datasheet pdf and Logic - Shift Registers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
I74F166D,602详情
Freescale Semiconductor, Inc. (NXP Semiconductors) I74F166D,602重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Width
4(Max)
Package Length
10(Max)
PCB changed
16
Supplier Package
SO
Package Height
1.45(Max)
Mounting
表面贴装
PPAP
无
Automotive
无
ECCN (US)
EAR99
EU RoHS
供应商未确认
零件状态
Obsolete
引脚数量
16
I74F166D,602拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor







哦! 它是空的。