Freescale Semiconductor, Inc. (NXP Semiconductors) KMC9328MX21VM
- 收藏
- 对比
KMC9328MX21VM
909-KMC9328MX21VM
嵌入式 - 片上系统(SoC)
--
大陆
立即发货

KMC9328MX21VM datasheet pdf and Embedded - System On Chip (SoC) product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
KMC9328MX21VM详情
Freescale Semiconductor, Inc. (NXP Semiconductors) KMC9328MX21VM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A002
SVHC
有
Automotive
无
PPAP
无
Mounting
表面贴装
PCB changed
289
Standard Package Name
BGA
Supplier Package
MAP-BGA
Lead Shape
Ball
零件状态
Obsolete
引脚数量
289
KMC9328MX21VM拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。