Freescale Semiconductor, Inc. (NXP Semiconductors) LFVBBK77CWA
- 收藏
- 对比
LFVBBK77CWA
909-LFVBBK77CWA
评估和演示板及套件
--
大陆
立即发货

LFVBBK77CWA datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
LFVBBK77CWA详情
Freescale Semiconductor, Inc. (NXP Semiconductors) LFVBBK77CWA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
5A992.c
EU RoHS
Compliant
HTS
8473.30.11.80
Supported Device
MPC5777C
Supported Device Technology
Microcontroller
JTAG Support
无
Audio Interfaces
无
Daughter Cards
无
零件状态
活跃
类型
发展委员会
LFVBBK77CWA拓展信息
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。