Freescale Semiconductor, Inc. (NXP Semiconductors) MC33SB0401ESR2
- 收藏
- 对比
MC33SB0401ESR2
909-MC33SB0401ESR2
专用 IC
--
大陆
立即发货

MC33SB0401ESR2 datasheet pdf and Specialized ICs product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MC33SB0401ESR2详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MC33SB0401ESR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
SVHC
有
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
0.85(Max)
Package Width
7
Package Length
7
PCB changed
48
Standard Package Name
QFN
Supplier Package
QFN EP
Lead Shape
No Lead
包装
卷带
零件状态
活跃
引脚数量
48
MC33SB0401ESR2拓展信息
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale







哦! 它是空的。