Freescale Semiconductor, Inc. (NXP Semiconductors) MC34901SNEF
- 收藏
- 对比
MC34901SNEF
909-MC34901SNEF
PMIC - 以太网供电(PoE)控制器
--
大陆
立即发货

MC34901SNEF datasheet pdf and PMIC - Power Over Ethernet (PoE) Controllers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MC34901SNEF详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MC34901SNEF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
SVHC
有
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
1.5(Max)
Package Width
4(Max)
Package Length
5(Max)
PCB changed
8
Supplier Package
SOIC N
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
8
MC34901SNEF拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale







哦! 它是空的。