Freescale Semiconductor, Inc. (NXP Semiconductors) MC68VZ328DVF
- 收藏
- 对比
MC68VZ328DVF
909-MC68VZ328DVF
嵌入式 - 微处理器
--
大陆
立即发货

MC68VZ328DVF datasheet pdf and Embedded - Microprocessors product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MC68VZ328DVF详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MC68VZ328DVF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.16
Package Width
13
Package Length
13
PCB changed
144
Standard Package Name
BGA
Supplier Package
MAP-BGA
Lead Shape
Ball
零件状态
Obsolete
引脚数量
144
MC68VZ328DVF拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。