Freescale Semiconductor, Inc. (NXP Semiconductors) MM912F634BC1AE
- 收藏
- 对比
MM912F634BC1AE
909-MM912F634BC1AE
PMIC - 配电开关,负载驱动器
--
大陆
立即发货

MM912F634BC1AE datasheet pdf and PMIC - Power Distribution Switches, Load Drivers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MM912F634BC1AE详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MM912F634BC1AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
SVHC
有
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
1.45(Max)
Package Width
7
Package Length
7
PCB changed
48
Standard Package Name
QFP
Supplier Package
LQFP EP
Lead Shape
Gull-wing
引脚数量
48
MM912F634BC1AE拓展信息
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。