Freescale Semiconductor, Inc. (NXP Semiconductors) MOD5270BXCE
- 收藏
- 对比
MOD5270BXCE
909-MOD5270BXCE
嵌入式 - 微处理器
Module
大陆
立即发货

MOD5270BXCE datasheet pdf and Embedded - Microprocessors product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MOD5270BXCE详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MOD5270BXCE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
包装
Bulk
连接器类型
RJ45
最高工作温度
70°C
最小工作温度
0°C
频率
95MHz
RoHS状态
符合RoHS标准
MOD5270BXCE拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。