Freescale Semiconductor, Inc. (NXP Semiconductors) MSC8156ADS
- 收藏
- 对比
MSC8156ADS
909-MSC8156ADS
评估和演示板及套件
--
大陆
立即发货

MSC8156ADS datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MSC8156ADS详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MSC8156ADS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A992
HTS
8471.50.01.50
Automotive
无
PPAP
无
Supported Device
MSC8151/MSC8152/MSC8156/MSC8156E/MSC8251/MSC8252/MSC8254/MSC8256
Supported Device Technology
DSP
I2C
1
UART
1
JTAG Support
有
Audio Interfaces
无
Main Program Memory Type
EEPROM/Flash
Daughter Cards
无
零件状态
Obsolete
类型
开发系统
内存大小
2GB
程序存储器类型
EEPROM/SPI Flash
程序内存大小
1KB/64KB/8MB
显示类型
LED
以太网
2
USB
1
SPI,SPI
1
MSC8156ADS拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。