Freescale Semiconductor, Inc. (NXP Semiconductors) NHS3100/A1X
- 收藏
- 对比
NHS3100/A1X
909-NHS3100/A1X
RFID 读取器模块
--
大陆
立即发货

NHS3100/A1X datasheet pdf and RFID Reader Modules product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
NHS3100/A1X详情
Freescale Semiconductor, Inc. (NXP Semiconductors) NHS3100/A1X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
4.1(Max)
Package Length
4.1(Max)
PCB changed
24
Standard Package Name
QFN
Supplier Package
HVQFN EP
Lead Shape
No Lead
零件状态
Obsolete
引脚数量
24
NHS3100/A1X拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。