Freescale Semiconductor, Inc. (NXP Semiconductors) OM13023,598
- 收藏
- 对比
OM13023,598
909-OM13023,598
评估和演示板及套件
--
大陆
立即发货

OM13023,598 datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
OM13023,598详情
Freescale Semiconductor, Inc. (NXP Semiconductors) OM13023,598重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
ECCN (US)
EAR99
Automotive
无
PPAP
无
Supported Device
LPC11D14FBD100
Supported Device Technology
Microcontroller
JTAG Support
有
Audio Interfaces
无
Daughter Cards
无
零件状态
Obsolete
类型
评估板
显示类型
LCD
USB
1
OM13023,598拓展信息
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。