OM13061,598
OM13061,598

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Freescale Semiconductor, Inc. (NXP Semiconductors) OM13061,598

  • 收藏
  • 对比

型号

OM13061,598

utmel 编号

909-OM13061,598

商品类别

评估和演示板及套件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

OM13061,598 datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel

起订量

1最小包装量--

添加到询价列表
OM13061,598
OM13061,598 Freescale Semiconductor, Inc. (NXP Semiconductors)

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

OM13061,598详情

Freescale Semiconductor, Inc. (NXP Semiconductors) OM13061,598重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • EU RoHS

    Compliant

  • ECCN (US)

    3A991a.2.

  • HTS

    8473.30.11.80

  • Automotive

    无

  • PPAP

    无

  • Supported Device

    LPC1837

  • Supported Device Technology

    Microcontroller

  • PC Card Interface

    SD

  • JTAG Support

    有

  • Audio Interfaces

    有

  • Main Program Memory Type

    Flash

  • Daughter Cards

    无

  • 零件状态

    Unconfirmed

  • 类型

    演示套件

  • 程序存储器类型

    Flash

  • 程序内存大小

    1MB

  • 以太网

    1

  • USB

    3

0个相似型号

OM13061,598拓展信息

XPC560SKIT176S
XPC560SKIT176S

Freescale Semiconductor, Inc. (NXP Semiconductors)

MCIMX8M-EVK NXP Semiconductors Evaluation Kit
MCIMX8M-EVK NXP Semiconductors Evaluation Kit

Freescale Semiconductor, Inc. (NXP Semiconductors)

HVP-MC3PH
HVP-MC3PH

Freescale Semiconductor, Inc. (NXP Semiconductors)

LS1012AFRDM
LS1012AFRDM

Freescale Semiconductor, Inc. (NXP Semiconductors)

QWKS-SCMIMX6DQ NXP Development Kit
QWKS-SCMIMX6DQ NXP Development Kit

Freescale Semiconductor, Inc. (NXP Semiconductors)

SLN-VIZN-IOT
SLN-VIZN-IOT

Freescale Semiconductor, Inc. (NXP Semiconductors)

ECCTR908MR32
ECCTR908MR32

Freescale Semiconductor, Inc. (NXP Semiconductors)

MPC5674FXKIT416
MPC5674FXKIT416

Freescale Semiconductor, Inc. (NXP Semiconductors)

OM13084,598
OM13084,598

Freescale Semiconductor, Inc. (NXP Semiconductors)

MPC5674FXKIT516
MPC5674FXKIT516

Freescale Semiconductor, Inc. (NXP Semiconductors)

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z