Freescale Semiconductor, Inc. (NXP Semiconductors) OM13078,598
- 收藏
- 对比
OM13078,598
909-OM13078,598
评估和演示板及套件
--
大陆
立即发货

OM13078,598 datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
OM13078,598详情
Freescale Semiconductor, Inc. (NXP Semiconductors) OM13078,598重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
HTS
8473.30.11.80
Automotive
无
PPAP
无
Supported Device
LPC54102
Supported Device Technology
Microcontroller
I2C
1
UART
1
Operating Systems
Win
JTAG Support
无
Daughter Cards
无
类型
发展委员会
USB
1
SPI,SPI
1
OM13078,598拓展信息
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。