Freescale Semiconductor, Inc. (NXP Semiconductors) P5CC081HN
- 收藏
- 对比
P5CC081HN
909-P5CC081HN
磁条,智能卡读卡器
--
大陆
立即发货

P5CC081HN datasheet pdf and Magnetic Strip, Smart Card Readers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
P5CC081HN详情
Freescale Semiconductor, Inc. (NXP Semiconductors) P5CC081HN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
5A002.a.1
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
5.1(Max)
Package Length
5.1(Max)
PCB changed
32
Standard Package Name
QFN
Supplier Package
HVQFN EP
Lead Shape
No Lead
零件状态
Unconfirmed
引脚数量
32
P5CC081HN拓展信息







哦! 它是空的。