Freescale Semiconductor, Inc. (NXP Semiconductors) PC13851EP
- 收藏
- 对比
PC13851EP
909-PC13851EP
射频放大器
--
大陆
立即发货

PC13851EP datasheet pdf and RF Amplifiers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PC13851EP详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PC13851EP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.55(Max)
Package Width
2
Package Length
2
PCB changed
8
Standard Package Name
DFN
Supplier Package
UDFN EP
Lead Shape
No Lead
零件状态
Obsolete
引脚数量
8
PC13851EP拓展信息
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale







哦! 它是空的。