Freescale Semiconductor, Inc. (NXP Semiconductors) PC33982CGFK
- 收藏
- 对比
PC33982CGFK
909-PC33982CGFK
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

PC33982CGFK datasheet pdf and Logic - Signal Switches, Multiplexers, Decoders product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PC33982CGFK详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PC33982CGFK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
2.15(Max)
Package Width
12
Package Length
12
PCB changed
24
Standard Package Name
QFN
Supplier Package
功率QFN EP
Lead Shape
No Lead
零件状态
Unconfirmed
引脚数量
24
PC33982CGFK拓展信息
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor
Freescale Semiconductor







哦! 它是空的。