Freescale Semiconductor, Inc. (NXP Semiconductors) PC33984CGFK
- 收藏
- 对比
PC33984CGFK
909-PC33984CGFK
PMIC - 配电开关,负载驱动器
--
大陆
立即发货

PC33984CGFK datasheet pdf and PMIC - Power Distribution Switches, Load Drivers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PC33984CGFK详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PC33984CGFK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Shape
No Lead
Supplier Package
功率QFN EP
Standard Package Name
QFN
PCB changed
24
Package Length
12
Package Width
12
Package Height
2.15(Max)
Mounting
表面贴装
PPAP
有
Automotive
有
SVHC Exceeds Threshold
有
SVHC
有
ECCN (US)
EAR99
EU RoHS
符合免除
零件状态
Unconfirmed
引脚数量
24
PC33984CGFK拓展信息
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。