Freescale Semiconductor, Inc. (NXP Semiconductors) PCA9450AHNY
- 收藏
- 对比
PCA9450AHNY
909-PCA9450AHNY
集成电路(IC)
--
大陆
立即发货

PCA9450AHNY datasheet pdf and Integrated Circuits (ICs) product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PCA9450AHNY详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PCA9450AHNY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
7
Package Length
7
PCB changed
56
Supplier Package
HVQFN EP
包装
卷带
零件状态
Unconfirmed
引脚数量
56
功能
电源管理IC
PCA9450AHNY拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。