Freescale Semiconductor, Inc. (NXP Semiconductors) PCA9548PW,112
- 收藏
- 对比
PCA9548PW,112
909-PCA9548PW,112
光纤 -开关 ,交换机,多路复用器,解复用器
--
大陆
立即发货

PCA9548PW,112 datasheet pdf and Fiber Optics - Switches, Multiplexers, Demultiplexers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PCA9548PW,112详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PCA9548PW,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
4.5(Max)
Package Length
7.9(Max)
PCB changed
24
Standard Package Name
SOP
Supplier Package
TSSOP
Lead Shape
Gull-wing
包装
Bulk
零件状态
Obsolete
引脚数量
24
PCA9548PW,112拓展信息







哦! 它是空的。