Freescale Semiconductor, Inc. (NXP Semiconductors) PCEVALHPC-8641DE
- 收藏
- 对比
PCEVALHPC-8641DE
909-PCEVALHPC-8641DE
评估和演示板及套件
--
大陆
立即发货

PCEVALHPC-8641DE datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PCEVALHPC-8641DE详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PCEVALHPC-8641DE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Supported Device
MC8
Supported Device Technology
Microcontroller
I2C
0
UART
0
JTAG Support
无
Daughter Cards
无
零件状态
Obsolete
类型
评估板
[医]GPIO
0
SPI,SPI
0
PCEVALHPC-8641DE拓展信息
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。