Freescale Semiconductor, Inc. (NXP Semiconductors) PCF52277CVM160
- 收藏
- 对比
PCF52277CVM160
909-PCF52277CVM160
嵌入式 - 微处理器
--
大陆
立即发货

PCF52277CVM160 datasheet pdf and Embedded - Microprocessors product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PCF52277CVM160详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PCF52277CVM160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
SVHC
有
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.16
Package Width
15
Package Length
15
PCB changed
196
Standard Package Name
BGA
Supplier Package
MAP-BGA
Lead Shape
Ball
包装
Tray
零件状态
Obsolete
引脚数量
196
PCF52277CVM160拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。