Freescale Semiconductor, Inc. (NXP Semiconductors) PCIMX6S6AVM08AA
- 收藏
- 对比
PCIMX6S6AVM08AA
909-PCIMX6S6AVM08AA
嵌入式 - 片上系统(SoC)
--
大陆
立即发货

PCIMX6S6AVM08AA datasheet pdf and Embedded - System On Chip (SoC) product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PCIMX6S6AVM08AA详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PCIMX6S6AVM08AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A992.c
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
1.16
Package Width
21
Package Length
21
PCB changed
624
Supplier Package
MAP-BGA
零件状态
Obsolete
引脚数量
624
PCIMX6S6AVM08AA拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。