Freescale Semiconductor, Inc. (NXP Semiconductors) PNX1502E/G,557
- 收藏
- 对比
PNX1502E/G,557
909-PNX1502E/G,557
其它
--
大陆
立即发货

PNX1502E/G,557 datasheet pdf and Miscellaneous product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PNX1502E/G,557详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PNX1502E/G,557重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.75
Package Width
27
Package Length
27
PCB changed
456
Standard Package Name
BGA
Supplier Package
BGA
Lead Shape
Ball
零件状态
Obsolete
引脚数量
456
PNX1502E/G,557拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。