Freescale Semiconductor, Inc. (NXP Semiconductors) PPC8313VRAFFB
- 收藏
- 对比
PPC8313VRAFFB
909-PPC8313VRAFFB
嵌入式 - 微处理器
--
大陆
立即发货

PPC8313VRAFFB datasheet pdf and Embedded - Microprocessors product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PPC8313VRAFFB详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PPC8313VRAFFB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A992
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.95(Max)
Package Width
24.3(Max)
Package Length
24.3(Max)
PCB changed
516
Standard Package Name
BGA
Supplier Package
TEBGA
Lead Shape
Ball
RoHS
Compliant
零件状态
Obsolete
引脚数量
516
无卤素
无卤素
PPC8313VRAFFB拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。