Freescale Semiconductor, Inc. (NXP Semiconductors) S908GR8AE1MFAE
- 收藏
- 对比
S908GR8AE1MFAE
909-S908GR8AE1MFAE
嵌入式 - 微控制器
--
大陆
立即发货

S908GR8AE1MFAE datasheet pdf and Embedded - Microcontrollers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
S908GR8AE1MFAE详情
Freescale Semiconductor, Inc. (NXP Semiconductors) S908GR8AE1MFAE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e3
无铅代码
yes
湿度敏感性等级(MSL)
3 (168 Hours)
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
260
时间@峰值回流温度-最大值(s)
40
uPs/uCs/外围ICs类型
MICROCONTROLLER
RoHS状态
Non-RoHS Compliant
S908GR8AE1MFAE拓展信息
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale







哦! 它是空的。