Freescale Semiconductor, Inc. (NXP Semiconductors) TDA8541/N1,112
- 收藏
- 对比
TDA8541/N1,112
909-TDA8541/N1,112
评估板 - 音频放大器
--
大陆
立即发货

TDA8541/N1,112 datasheet pdf and Evaluation Boards - Audio Amplifiers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
TDA8541/N1,112详情
Freescale Semiconductor, Inc. (NXP Semiconductors) TDA8541/N1,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.2(Max)
Package Width
6.48(Max)
Package Length
9.8(Max)
PCB changed
8
Standard Package Name
DIP
Supplier Package
PDIP
Lead Shape
通孔
零件状态
Obsolete
引脚数量
8
TDA8541/N1,112拓展信息







哦! 它是空的。