Freescale Semiconductor, Inc. (NXP Semiconductors) TEA1102T/N3,112
- 收藏
- 对比
TEA1102T/N3,112
909-TEA1102T/N3,112
PMIC - 电池管理
--
大陆
立即发货

TEA1102T/N3,112 datasheet pdf and PMIC - Battery Management product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
TEA1102T/N3,112详情
Freescale Semiconductor, Inc. (NXP Semiconductors) TEA1102T/N3,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Shape
Gull-wing
Supplier Package
SO
Standard Package Name
SOP
PCB changed
20
Package Length
13(Max)
Package Width
7.6(Max)
Package Height
2.45(Max)
Mounting
表面贴装
PPAP
无
Automotive
无
ECCN (US)
EAR99
EU RoHS
供应商未确认
零件状态
Obsolete
引脚数量
20
TEA1102T/N3,112拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale
NXP Semiconductors / Freescale







哦! 它是空的。