Freescale Semiconductor, Inc. (NXP Semiconductors) TEA1792ATS/1H
- 收藏
- 对比
TEA1792ATS/1H
909-TEA1792ATS/1H
PMIC - AC DC 转换器,离线转换开关
--
大陆
立即发货

TEA1792ATS/1H datasheet pdf and PMIC - AC DC Converters, Offline Switchers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
TEA1792ATS/1H详情
Freescale Semiconductor, Inc. (NXP Semiconductors) TEA1792ATS/1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1(Max)
Package Width
1.7(Max)
Package Length
3.1(Max)
PCB changed
6
Standard Package Name
SOP
Supplier Package
TSOP
包装
卷带
零件状态
活跃
引脚数量
6
TEA1792ATS/1H拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale







哦! 它是空的。